Panasonic Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF46R4X

Description
RESISTOR, 46R4, 0.1W, THICK FILM, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 46R4, 0.1W, THICK FILM, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2446
Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2446
RESISTOR, 46R4, 0.1W, THICK FILM, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 46R4, 0.1W, THICK FILM, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9838
Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9838
RESISTOR, 46R4, 0.1W, THICK FILM, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 46R4, 0.1W, THICK FILM, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2446
Product Name Resistor, 46R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details