Panasonic Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4641X

Description
RESISTOR, 4K64, 0.1W, THICK FILM, 0402; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K64, 0.1W, THICK FILM, 0402; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9841
Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9841
RESISTOR, 4K64, 0.1W, THICK FILM, 0402; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K64, 0.1W, THICK FILM, 0402; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9840
Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9840
RESISTOR, 4K64, 0.1W, THICK FILM, 0402; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K64, 0.1W, THICK FILM, 0402; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9841
Product Name Resistor, 4K64, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers