Panasonic Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4640X

Description
RESISTOR, 464R, 0.1W, THICK FILM, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 464R, 0.1W, THICK FILM, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9839 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9839
Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9839
RESISTOR, 464R, 0.1W, THICK FILM, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 464R, 0.1W, THICK FILM, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2447 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2447
Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2447
RESISTOR, 464R, 0.1W, THICK FILM, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 464R, 0.1W, THICK FILM, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9839
Product Name Resistor, 464R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 464 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers