Panasonic Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4530X

Description
RESISTOR, 453R, 0.1W, THICK FILM, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 453R, 0.1W, THICK FILM, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2444
Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2444
RESISTOR, 453R, 0.1W, THICK FILM, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 453R, 0.1W, THICK FILM, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7286
Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7286
RESISTOR, 453R, 0.1W, THICK FILM, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 453R, 0.1W, THICK FILM, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2444
Product Name Resistor, 453R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 453 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details