Panasonic Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4422X

Description
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2442
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2442
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2441
Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2441
RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 44K2, 0.1W, THICK FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2442
Product Name Resistor, 44K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 44200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details