Panasonic Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF43R0X

Description
RESISTOR, 43R, 0.1W, THICK FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43R, 0.1W, THICK FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9826
Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9826
RESISTOR, 43R, 0.1W, THICK FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 43R, 0.1W, THICK FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2435
Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2435
RESISTOR, 43R, 0.1W, THICK FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 43R, 0.1W, THICK FILM, 0402; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9826
Product Name Resistor, 43R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 43 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details