Panasonic Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4322X

Description
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9831
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9831
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7282
Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7282
RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 43K2, 0.1W, THICK FILM, 0402; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9831
Product Name Resistor, 43K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 43200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers