Panasonic Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4321X

Description
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7281
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7281
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9830 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9830
Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9830
RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K32, 0.1W, THICK FILM, 0402; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7281
Product Name Resistor, 4K32, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details