Panasonic Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4320X

Description
RESISTOR, 432R, 0.1W, THICK FILM, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 432R, 0.1W, THICK FILM, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2440
Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2440
RESISTOR, 432R, 0.1W, THICK FILM, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 432R, 0.1W, THICK FILM, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9829
Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9829
RESISTOR, 432R, 0.1W, THICK FILM, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 432R, 0.1W, THICK FILM, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2440
Product Name Resistor, 432R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 432 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details