Panasonic Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4302X

Description
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2439
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2439
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7280
Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7280
RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 43K, 0.1W, THICK FILM, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2439
Product Name Resistor, 43K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 43000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details