Panasonic Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4300X

Description
RESISTOR, 430R, 0.1W, THICK FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 430R, 0.1W, THICK FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2437 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2437
Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2437
RESISTOR, 430R, 0.1W, THICK FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 430R, 0.1W, THICK FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2436
Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2436
RESISTOR, 430R, 0.1W, THICK FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 430R, 0.1W, THICK FILM, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2437
Product Name Resistor, 430R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 430 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details