Panasonic Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4222X

Description
RESISTOR, 42K2, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 42K2, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2434 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2434
Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2434
RESISTOR, 42K2, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 42K2, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9825
Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9825
RESISTOR, 42K2, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 42K2, 0.1W, THICK FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2434
Product Name Resistor, 42K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 42200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers