Panasonic Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4221X

Description
RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2432
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2432
RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2433 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2433
Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2433
RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.1W, THICK FILM, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2432
Product Name Resistor, 4K22, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers