Panasonic Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4220X

Description
RESISTOR, 422R, 0.1W, THICK FILM, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 422R, 0.1W, THICK FILM, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9824
Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9824
RESISTOR, 422R, 0.1W, THICK FILM, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 422R, 0.1W, THICK FILM, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2431
Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2431
RESISTOR, 422R, 0.1W, THICK FILM, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 422R, 0.1W, THICK FILM, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9824
Product Name Resistor, 422R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 422 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details