Panasonic Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF41R2X

Description
RESISTOR, 41R2, 0.1W, THICK FILM, 0402; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 41R2, 0.1W, THICK FILM, 0402; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9818
Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9818
RESISTOR, 41R2, 0.1W, THICK FILM, 0402; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 41R2, 0.1W, THICK FILM, 0402; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2430
Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2430
RESISTOR, 41R2, 0.1W, THICK FILM, 0402; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 41R2, 0.1W, THICK FILM, 0402; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9818
Product Name Resistor, 41R2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details