Panasonic Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4122X

Description
RESISTOR, 41K2, 0.1W, THICK FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 41K2, 0.1W, THICK FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7276
Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7276
RESISTOR, 41K2, 0.1W, THICK FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41K2, 0.1W, THICK FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9823
Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9823
RESISTOR, 41K2, 0.1W, THICK FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 41K2, 0.1W, THICK FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7276
Product Name Resistor, 41K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details