Panasonic Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF4121X

Description
RESISTOR, 4K12, 0.1W, THICK FILM, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K12, 0.1W, THICK FILM, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9821
Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9821
RESISTOR, 4K12, 0.1W, THICK FILM, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K12, 0.1W, THICK FILM, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9822
Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9822
RESISTOR, 4K12, 0.1W, THICK FILM, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K12, 0.1W, THICK FILM, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9821
Product Name Resistor, 4K12, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details