Panasonic Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF39R0X

Description
RESISTOR, 39R, 0.1W, THICK FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39R, 0.1W, THICK FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9812
Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9812
RESISTOR, 39R, 0.1W, THICK FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 39R, 0.1W, THICK FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2420
Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2420
RESISTOR, 39R, 0.1W, THICK FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 39R, 0.1W, THICK FILM, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9812
Product Name Resistor, 39R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers