Panasonic Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3922X

Description
RESISTOR, 39K2, 0.1W, THICK FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39K2, 0.1W, THICK FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2428
Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2428
RESISTOR, 39K2, 0.1W, THICK FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K2, 0.1W, THICK FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7270 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7270
Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7270
RESISTOR, 39K2, 0.1W, THICK FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 39K2, 0.1W, THICK FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2428
Product Name Resistor, 39K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details