Panasonic Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3902X

Description
RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2425
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2425
RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2426
Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2426
RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 39K, 0.1W, THICK FILM, 0402; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ2425 29AJ2426
Product Name Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 39K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers