Panasonic Chip Resistor - Surface Mount ERJ-H2RF3901X

Description
RES 3.9K OHM 1% 1/10W 0402
Datasheet
Description
RES 3.9K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RF3901X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF3901X
Chip Resistor - Surface Mount ERJ-H2RF3901X
RES 3.9K OHM 1% 1/10W 0402

RES 3.9K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 3K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9813
Resistor, 3K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9813
RESISTOR, 3K9, 0.1W, THICK FILM, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K9, 0.1W, THICK FILM, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2424 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K9, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2424
Resistor, 3K9, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2424
RESISTOR, 3K9, 0.1W, THICK FILM, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K9, 0.1W, THICK FILM, 0402; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RF3901X 28AJ9813
Product Name Chip Resistor - Surface Mount Resistor, 3K9, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details