Panasonic Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3900X

Description
RESISTOR, 390R, 0.1W, THICK FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 390R, 0.1W, THICK FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2422
Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2422
RESISTOR, 390R, 0.1W, THICK FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 390R, 0.1W, THICK FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2423
Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2423
RESISTOR, 390R, 0.1W, THICK FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 390R, 0.1W, THICK FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2422
Product Name Resistor, 390R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 390 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers