Panasonic Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3832X

Description
RESISTOR, 38K3, 0.1W, THICK FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 38K3, 0.1W, THICK FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2419 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2419
Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2419
RESISTOR, 38K3, 0.1W, THICK FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 38K3, 0.1W, THICK FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7267
Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7267
RESISTOR, 38K3, 0.1W, THICK FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 38K3, 0.1W, THICK FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2419
Product Name Resistor, 38K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details