Panasonic Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3740X

Description
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9810
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9810
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9809 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9809
Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9809
RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 374R, 0.1W, THICK FILM, 0402; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9810
Product Name Resistor, 374R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 374 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details