Panasonic Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF36R0X

Description
RESISTOR, 36R, 0.1W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36R, 0.1W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9803
Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9803
RESISTOR, 36R, 0.1W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 36R, 0.1W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9804
Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9804
RESISTOR, 36R, 0.1W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 36R, 0.1W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9803
Product Name Resistor, 36R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers