Panasonic Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3652X

Description
RESISTOR, 36K5, 0.1W, THICK FILM, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 36K5, 0.1W, THICK FILM, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7257
Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7257
RESISTOR, 36K5, 0.1W, THICK FILM, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36K5, 0.1W, THICK FILM, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9807
Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9807
RESISTOR, 36K5, 0.1W, THICK FILM, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 36K5, 0.1W, THICK FILM, 0402; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7257
Product Name Resistor, 36K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details