Panasonic Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3651X

Description
RESISTOR, 3K65, 0.1W, THICK FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K65, 0.1W, THICK FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2416
Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2416
RESISTOR, 3K65, 0.1W, THICK FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K65, 0.1W, THICK FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2417
Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2417
RESISTOR, 3K65, 0.1W, THICK FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K65, 0.1W, THICK FILM, 0402; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2416
Product Name Resistor, 3K65, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details