Panasonic Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF35R7X

Description
RESISTOR, 35R7, 0.1W, THICK FILM, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 35R7, 0.1W, THICK FILM, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7251
Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7251
RESISTOR, 35R7, 0.1W, THICK FILM, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 35R7, 0.1W, THICK FILM, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9799
Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9799
RESISTOR, 35R7, 0.1W, THICK FILM, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 35R7, 0.1W, THICK FILM, 0402; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7251
Product Name Resistor, 35R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details