Panasonic Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3570X

Description
RESISTOR, 357R, 0.1W, THICK FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 357R, 0.1W, THICK FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7252
Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7252
RESISTOR, 357R, 0.1W, THICK FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 357R, 0.1W, THICK FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2410
Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2410
RESISTOR, 357R, 0.1W, THICK FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 357R, 0.1W, THICK FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7252
Product Name Resistor, 357R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 357 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details