Panasonic Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF34R8X

Description
RESISTOR, 34R8, 0.1W, THICK FILM, 0402; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34R8, 0.1W, THICK FILM, 0402; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2405
Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2405
RESISTOR, 34R8, 0.1W, THICK FILM, 0402; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 34R8, 0.1W, THICK FILM, 0402; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2406 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2406
Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2406
RESISTOR, 34R8, 0.1W, THICK FILM, 0402; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 34R8, 0.1W, THICK FILM, 0402; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2405
Product Name Resistor, 34R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details