Panasonic Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3481X

Description
RESISTOR, 3K48, 0.1W, THICK FILM, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K48, 0.1W, THICK FILM, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2408
Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2408
RESISTOR, 3K48, 0.1W, THICK FILM, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.1W, THICK FILM, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2407
Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2407
RESISTOR, 3K48, 0.1W, THICK FILM, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.1W, THICK FILM, 0402; Resistance:3.48kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2408
Product Name Resistor, 3K48, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details