Panasonic Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3402X

Description
RESISTOR, 34K, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34K, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7249
Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7249
RESISTOR, 34K, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 34K, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9796
Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9796
RESISTOR, 34K, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 34K, 0.1W, THICK FILM, 0402; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7249
Product Name Resistor, 34K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 34000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details