Panasonic Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3322X

Description
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2402
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2402
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2401
Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2401
RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K2, 0.1W, THICK FILM, 0402; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2402
Product Name Resistor, 33K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers