Panasonic Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3321X

Description
RESISTOR, 3K32, 0.1W, THICK FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K32, 0.1W, THICK FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2400 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2400
Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2400
RESISTOR, 3K32, 0.1W, THICK FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K32, 0.1W, THICK FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7246
Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7246
RESISTOR, 3K32, 0.1W, THICK FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K32, 0.1W, THICK FILM, 0402; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2400
Product Name Resistor, 3K32, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details