Panasonic Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3302X

Description
RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2398
Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2398
RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7244
Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7244
RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 33K, 0.1W, THICK FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ2398 28AJ7244
Product Name Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 33K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details