Panasonic Chip Resistor - Surface Mount ERJ-H2RF3301X

Description
RES 3.3K OHM 1% 1/10W 0402
Datasheet
Description
RES 3.3K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RF3301X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF3301X
Chip Resistor - Surface Mount ERJ-H2RF3301X
RES 3.3K OHM 1% 1/10W 0402

RES 3.3K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2397
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2397
RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9793
Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9793
RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 3K3, 0.1W, THICK FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-H2RF3301X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-H2RF3301X
Resistors - Chip Resistor - Surface Mount ERJ-H2RF3301X
RES 3.3K OHM 1% 1/10W 0402

RES 3.3K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERJ-H2RF3301X 29AJ2397 28AJ9793 ERJ-H2RF3301X
Product Name Chip Resistor - Surface Mount Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 3K3, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details