Panasonic Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3300X

Description
RESISTOR, 330R, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 330R, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2396
Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2396
RESISTOR, 330R, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 330R, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9792
Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9792
RESISTOR, 330R, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 330R, 0.1W, THICK FILM, 0402; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ2396 28AJ9792
Product Name Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 330R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers