Panasonic Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF32R4X

Description
RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2392
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2392
RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9789 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9789
Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9789
RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 32R4, 0.1W, THICK FILM, 0402; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2392
Product Name Resistor, 32R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers