Panasonic Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3242X

Description
RESISTOR, 32K4, 0.1W, THICK FILM, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 32K4, 0.1W, THICK FILM, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2394
Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2394
RESISTOR, 32K4, 0.1W, THICK FILM, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32K4, 0.1W, THICK FILM, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7241
Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7241
RESISTOR, 32K4, 0.1W, THICK FILM, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 32K4, 0.1W, THICK FILM, 0402; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2394
Product Name Resistor, 32K4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 32400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details