Panasonic Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF31R6X

Description
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7237
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7237
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2388
Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2388
RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 31R6, 0.1W, THICK FILM, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7237
Product Name Resistor, 31R6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details