Panasonic Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF30R9X

Description
RESISTOR, 30R9, 0.1W, THICK FILM, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R9, 0.1W, THICK FILM, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9779 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9779
Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9779
RESISTOR, 30R9, 0.1W, THICK FILM, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 30R9, 0.1W, THICK FILM, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7231
Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7231
RESISTOR, 30R9, 0.1W, THICK FILM, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 30R9, 0.1W, THICK FILM, 0402; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9779
Product Name Resistor, 30R9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details