Panasonic Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF30R0X

Description
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7229
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7229
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7228
Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7228
RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 30R, 0.1W, THICK FILM, 0402; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7229
Product Name Resistor, 30R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details