Panasonic Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3011X

Description
RESISTOR, 3K01, 0.1W, THICK FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K01, 0.1W, THICK FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9784
Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9784
RESISTOR, 3K01, 0.1W, THICK FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K01, 0.1W, THICK FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2382
Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2382
RESISTOR, 3K01, 0.1W, THICK FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K01, 0.1W, THICK FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9784
Product Name Resistor, 3K01, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers