Panasonic Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF3000X

Description
RESISTOR, 300R, 0.1W, THICK FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 300R, 0.1W, THICK FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9780
Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9780
RESISTOR, 300R, 0.1W, THICK FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 300R, 0.1W, THICK FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2380
Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2380
RESISTOR, 300R, 0.1W, THICK FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 300R, 0.1W, THICK FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9780
Product Name Resistor, 300R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details