Panasonic Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF28R0X

Description
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9765
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9765
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2368
Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2368
RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 28R, 0.1W, THICK FILM, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9765
Product Name Resistor, 28R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers