Panasonic Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2872X

Description
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2373
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2373
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7225
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7225
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2373
Product Name Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers