Panasonic Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2803X

Description
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2372
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2372
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9770
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9770
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2372
Product Name Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details