Panasonic Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2802X

Description
RESISTOR, 28K, 0.1W, THICK FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28K, 0.1W, THICK FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9769
Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9769
RESISTOR, 28K, 0.1W, THICK FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 28K, 0.1W, THICK FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9768
Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9768
RESISTOR, 28K, 0.1W, THICK FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 28K, 0.1W, THICK FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9769
Product Name Resistor, 28K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details