Panasonic Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2800X

Description
RESISTOR, 280R, 0.1W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 280R, 0.1W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2369
Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2369
RESISTOR, 280R, 0.1W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 280R, 0.1W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9767
Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9767
RESISTOR, 280R, 0.1W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 280R, 0.1W, THICK FILM, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2369
Product Name Resistor, 280R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 280 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details