Panasonic Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF27R0X

Description
RESISTOR, 27R, 0.1W, THICK FILM, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27R, 0.1W, THICK FILM, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2360
Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2360
RESISTOR, 27R, 0.1W, THICK FILM, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 27R, 0.1W, THICK FILM, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7215
Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7215
RESISTOR, 27R, 0.1W, THICK FILM, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 27R, 0.1W, THICK FILM, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2360
Product Name Resistor, 27R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details